Vishay Intertechnology, Inc. RES 120 OHM 2% 1/4W AXIAL RLR07C1200GRBSL

Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2% 1/4W AXIAL - RLR07C1200GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2% 1/4W AXIAL
RLR07C1200GRBSL
RES 120 OHM 2% 1/4W AXIAL RLR07C1200GRBSL
RES 120ohm 2% 1/4W AXIAL

RES 120ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1200GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1200GRBSL-ND
Through Hole Resistors RLR07C1200GRBSL-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1200GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1200GRBSL
Through Hole Resistors RLR07C1200GRBSL
RES 120 OHM 2% 1/4W AXIAL

RES 120 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1200GRBSL RLR07C1200GRBSL-ND RLR07C1200GRBSL
Product Name RES 120 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details