Vishay Intertechnology, Inc. RES 11.8K OHM 1% 1/4W AXIAL RLR07C1182FRBSL

Description
RES 11.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1% 1/4W AXIAL - RLR07C1182FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1% 1/4W AXIAL
RLR07C1182FRBSL
RES 11.8K OHM 1% 1/4W AXIAL RLR07C1182FRBSL
RES 11.8Kohm 1% 1/4W AXIAL

RES 11.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1182FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1182FRBSL-ND
Through Hole Resistors RLR07C1182FRBSL-ND
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1182FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1182FRBSL
Through Hole Resistors RLR07C1182FRBSL
RES 11.8K OHM 1% 1/4W AXIAL

RES 11.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1182FRBSL RLR07C1182FRBSL-ND RLR07C1182FRBSL
Product Name RES 11.8K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details