Vishay Intertechnology, Inc. RES 120 OHM 2% 1/4W AXIAL RLR07C1200GMRE6

Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2% 1/4W AXIAL - RLR07C1200GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2% 1/4W AXIAL
RLR07C1200GMRE6
RES 120 OHM 2% 1/4W AXIAL RLR07C1200GMRE6
RES 120ohm 2% 1/4W AXIAL

RES 120ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1200GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1200GMRE6-ND
Through Hole Resistors RLR07C1200GMRE6-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1200GMRE6 RLR07C1200GMRE6-ND
Product Name RES 120 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details