Vishay Intertechnology, Inc. RES 118 OHM 1% 1/4W AXIAL RLR07C1180FSBSL

Description
RES 118ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1% 1/4W AXIAL - RLR07C1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1% 1/4W AXIAL
RLR07C1180FSBSL
RES 118 OHM 1% 1/4W AXIAL RLR07C1180FSBSL
RES 118ohm 1% 1/4W AXIAL

RES 118ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1180FSBSL-ND
Through Hole Resistors RLR07C1180FSBSL-ND
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1180FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1180FSBSL
Through Hole Resistors RLR07C1180FSBSL
RES 118 OHM 1% 1/4W AXIAL

RES 118 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1180FSBSL RLR07C1180FSBSL-ND RLR07C1180FSBSL
Product Name RES 118 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details