Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1200GRRE823

Description
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1200GRRE823TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1200GRRE823TR-ND
Through Hole Resistors 541-RLR07C1200GRRE823TR-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C1200GRRE823 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C1200GRRE823
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C1200GRRE823
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C1200GRRE823TR-ND RLR07C1200GRRE823
Product Name Through Hole Resistors Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details