Vishay Intertechnology, Inc. Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C1104GSB14

Description
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C1104GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C1104GSB14
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C1104GSB14
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C1104GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1104GSB14-ND
Through Hole Resistors RLR07C1104GSB14-ND
1.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1104GSB14 RLR07C1104GSB14-ND
Product Name Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details