Vishay Intertechnology, Inc. Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C11R0FPRE8

Description
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C11R0FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C11R0FPRE8
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C11R0FPRE8
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C11R0FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C11R0FPRE8TR-ND
Through Hole Resistors 541-RLR07C11R0FPRE8TR-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C11R0FPRE8 541-RLR07C11R0FPRE8TR-ND
Product Name Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details