Vishay Intertechnology, Inc. Through Hole Resistors RLR07C11R3FSBSL

Description
11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C11R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R3FSBSL-ND
Through Hole Resistors RLR07C11R3FSBSL-ND
11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11.3 OHM 1% 1/4W AXIAL - RLR07C11R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1% 1/4W AXIAL
RLR07C11R3FSBSL
RES 11.3 OHM 1% 1/4W AXIAL RLR07C11R3FSBSL
RES 11.3ohm 1% 1/4W AXIAL

RES 11.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R3FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C11R3FSBSL
Through Hole Resistors RLR07C11R3FSBSL
RES 11.3 OHM 1% 1/4W AXIAL

RES 11.3 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C11R3FSBSL-ND RLR07C11R3FSBSL RLR07C11R3FSBSL
Product Name Through Hole Resistors RES 11.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers