ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1030 1040 1050 1060 1070 1080 1089 1090 1091 1092 1093 1094 1095 1096 1097 1098 1099 1100 1101 1110 1120 1130 1140 1150 1160 1200 1250 1300 1350 1400 1450 1500 1578
Product Name Notes
MF,1/4W,3.16K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,3.16K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,3.24K ,1%,50PPM,R/.01%,BUL K
MF,1/4W,3.32K ,.1%,50PPM,S/.001%,B ULK
MF,1/4W,3.40K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,3.48K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,3.48K ,1%,50PPM,S/.001%,T/ R
MF,1/4W,31.6,1%,50PP M,S/.001%,BULK
MF,1/4W,316,1%,50PPM ,S/.001%,BULK
MF,1/4W,316K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,316K ,1%,50PPM,S/.001%,T/ R
MF,1/4W,32.4K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,324K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,33.2,1%,50PP M,S/.001%,BULK
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,33.2K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,332,.1%,50PP M,S/.001%,BULK
MF,1/4W,336K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,34.8K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,340,1%,50PPM ,S/.001%,BULK
MF,1/4W,340K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,340K ,1%,50PPM,S/.001%,T/ R
MF,1/4W,348,1%,50PPM ,S/.001%,BULK
MF,1/4W,348K,1%,50PP M,S/.001%,BULK
MF,1/4W,357,1%,50PPM ,S/.001%,BULK
RES 3.16Kohm 1/4W .1% AXIAL
RES 3.24Kohm 1/4W .1% AXIAL
RES 3.24Kohm 1/4W .5% AXIAL
RES 3.24Kohm 1/4W 1% AXIAL
RES 3.28Kohm 1/4W .1% AXIAL
RES 3.29Kohm 1/4W .1% AXIAL
RES 3.31Kohm 1/4W 1% AXIAL
RES 3.32Kohm 1/4W .1% AXIAL
RES 3.32Kohm 1/4W .5% AXIAL
RES 3.32Kohm 1/4W 1% AXIAL
RES 3.3Kohm 1/4W 1% AXIAL
RES 3.44Kohm 1/4W .5% AXIAL
RES 3.44Kohm 1/4W 1% AXIAL
RES 3.48Kohm 1/4W 1% AXIAL
RES 3.4Kohm 1/4W .1% AXIAL
RES 3.4Kohm 1/4W 1% AXIAL
RES 3.5Kohm 1/4W .1% AXIAL
RES 3.5Kohm 1/4W 1% AXIAL
RES 31.2ohm 1/4W 1% AXIAL
RES 31.5ohm 1/4W 1% AXIAL
RES 31.6Kohm 1/4W 1% AXIAL
RES 31.6ohm 1/4W 1% AXIAL
RES 31.8ohm 1/4W 1% AXIAL
RES 316Kohm 1/4W .1% AXIAL
RES 316ohm 1/4W 1% AXIAL
RES 319Kohm 1/4W 1% AXIAL
RES 32.1ohm 1/4W 1% AXIAL
RES 32.4ohm 1/4W 1% AXIAL
RES 32.7ohm 1/4W 1% AXIAL
RES 32.8Kohm 1/4W .1% AXIAL
RES 32.8Kohm 1/4W 1% AXIAL
RES 320Kohm 1/4W .1% AXIAL
RES 320Kohm 1/4W .5% AXIAL
RES 320ohm 1/4W .5% AXIAL
RES 324Kohm 1/4W .5% AXIAL
RES 324Kohm 1/4W 1% AXIAL
RES 328Kohm 1/4W .5% AXIAL
RES 328ohm 1/4W .5% AXIAL
RES 33.2Kohm 1/4W 1% AXIAL
RES 33.2ohm 1/4W .1% AXIAL
RES 33.2ohm 1/4W 1% AXIAL
RES 33.3ohm 1/4W 1% AXIAL
RES 33.6Kohm 1/4W .5% AXIAL
RES 33.6ohm 1/4W 1% AXIAL
RES 33.9ohm 1/4W 1% AXIAL
RES 330Kohm 1/4W 1% AXIAL
RES 330ohm 1/4W .1% AXIAL
RES 332Kohm 1/4W .1% AXIAL
RES 332Kohm 1/4W .5% AXIAL
RES 332Kohm 1/4W 1% AXIAL
RES 332ohm 1/4W .5% AXIAL
RES 332ohm 1/4W 1% AXIAL
RES 336Kohm 1/4W .5% AXIAL
RES 336ohm 1/4W .1% AXIAL
RES 336ohm 1/4W .5% AXIAL
RES 338Kohm 1/4W 1% AXIAL
RES 33Kohm 1/4W 1% AXIAL
RES 33ohm 1/4W .1% AXIAL
RES 33ohm 1/4W 1% AXIAL
RES 34.2ohm 1/4W 1% AXIAL
RES 34.4Kohm 1/4W .5% AXIAL
RES 34.4Kohm 1/4W 1% AXIAL
RES 34.5ohm 1/4W 1% AXIAL
RES 34.8Kohm 1/4W .5% AXIAL
RES 34.8Kohm 1/4W 1% AXIAL
RES 34.8ohm 1/4W 1% AXIAL
RES 340Kohm 1/4W .5% AXIAL
RES 340Kohm 1/4W 1% AXIAL
RES 340ohm 1/4W .1% AXIAL
RES 340ohm 1/4W 1% AXIAL
RES 344Kohm 1/4W .5% AXIAL
RES 344ohm 1/4W .5% AXIAL
RES 348Kohm 1/4W .1% AXIAL
RES 348Kohm 1/4W 1% AXIAL
RES 35.2Kohm 1/4W .5% AXIAL
RES 35.2Kohm 1/4W 1% AXIAL
RES 350ohm 1/4W .1% AXIAL
RES 357ohm 1/4W .1% AXIAL
RES 357ohm 1/4W .5% AXIAL
RES 357ohm 1/4W 1% AXIAL
Res Metal Film 3.16K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.24K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.28K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.28K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.28K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.32K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.36K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.48K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.48K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.48K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 312K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 312K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 312K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 312K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 316 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 320 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 33.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 336K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 340 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 340K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 344 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 344 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 344K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 344K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 35.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 35.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 352 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 352 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 357 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 357 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC60H3320FS
RNC60H3322FS
RNC60H3323FS
RNC60H3363DS

<< Prev Next >>