Vishay Precision Group RES 3.4K OHM 1/4W 1% AXIAL RNC60H3401FSRE6

Description
RES 3.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/4W 1% AXIAL - RNC60H3401FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/4W 1% AXIAL
RNC60H3401FSRE6
RES 3.4K OHM 1/4W 1% AXIAL RNC60H3401FSRE6
RES 3.4Kohm 1/4W 1% AXIAL

RES 3.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3401FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3401FSRE6-ND
Through Hole Resistors RNC60H3401FSRE6-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8916
Resistor,metal Film,3.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8916
Resistor,Metal Film,3.4KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,3.4KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H3401FSRE6 RNC60H3401FSRE6-ND 08M8916
Product Name RES 3.4K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details