Vishay Intertechnology, Inc. RES 328 OHM 1/4W .5% AXIAL RNC60H3280DSB14

Description
RES 328ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 328ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328 OHM 1/4W .5% AXIAL - RNC60H3280DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328 OHM 1/4W .5% AXIAL
RNC60H3280DSB14
RES 328 OHM 1/4W .5% AXIAL RNC60H3280DSB14
RES 328ohm 1/4W .5% AXIAL

RES 328ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3280DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3280DSB14-ND
Through Hole Resistors RNC60H3280DSB14-ND
328 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3280DSB14 RNC60H3280DSB14-ND
Product Name RES 328 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328 ohms 328 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details