Vishay Intertechnology, Inc. RES 3.24K OHM 1/4W .1% AXIAL RNC60H3241BSR36

Description
RES 3.24Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/4W .1% AXIAL - RNC60H3241BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/4W .1% AXIAL
RNC60H3241BSR36
RES 3.24K OHM 1/4W .1% AXIAL RNC60H3241BSR36
RES 3.24Kohm 1/4W .1% AXIAL

RES 3.24Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3241BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3241BSR36-ND
Through Hole Resistors RNC60H3241BSR36-ND
3.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H3241BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H3241BSR36
Through Hole Resistors RNC60H3241BSR36
RES 3.24K OHM 1/4W .1% AXIAL

RES 3.24K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H3241BSR36 RNC60H3241BSR36-ND RNC60H3241BSR36
Product Name RES 3.24K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details