ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1040 1050 1060 1070 1080 1090 1091 1092 1093 1094 1095 1096 1097 1098 1099 1100 1101 1102 1103 1110 1120 1130 1140 1150 1160 1200 1250 1300 1350 1400 1450 1500 1578
Product Name Notes
MF,1/4W,4.32K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,4.42K ,.1%,50PPM,S/.001%,B ULK
MF,1/4W,4.42K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,4.42K,.5%,50 PPM,S/.001%,BULK
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,B ULK
MF,1/4W,4.53K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,B ULK
MF,1/4W,4.64K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,40.2,1%,50PP M,S/.001%,BULK
MF,1/4W,40.2,1%,50PP M,S/.001%,T/R
MF,1/4W,412,1%,50PPM ,S/.001%,BULK
MF,1/4W,42.2,1%,50PP M,S/.001%,BULK
MF,1/4W,43.2K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,43.2K ,1%,50PPM,S/.001%,T/ R
MF,1/4W,432,.5%,50PP M,S/.001%,BULK
MF,1/4W,432,1%,50PPM ,S/.001%,BULK
MF,1/4W,432K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,B ULK
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T /R
MF,1/4W,442,1%,50PPM ,S/.001%,BULK
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BU LK
MF,1/4W,45.3K ,1%,50PPM,S/.001%,T/ R
MF,1/4W,453,1%,50PPM ,S/.001%,BULK
MF,1/4W,464,1%,50PPM ,S/.001%,BULK
MF,1/4W,464,1%,50PPM ,S/.001%,T/R
RES 4.12Kohm 1/4W .1% AXIAL
RES 4.12Kohm 1/4W 1% AXIAL
RES 4.22Kohm 1/4W .1% AXIAL
RES 4.22Kohm 1/4W 1% AXIAL
RES 4.2Kohm 1/4W .1% AXIAL
RES 4.2Kohm 1/4W 1% AXIAL
RES 4.32Kohm 1/4W .1% AXIAL
RES 4.32Kohm 1/4W 1% AXIAL
RES 4.3Kohm 1/4W .1% AXIAL
RES 4.42Kohm 1/4W 1% AXIAL
RES 4.49Kohm 1/4W .1% AXIAL
RES 4.64Kohm 1/4W .5% AXIAL
RES 4.64Kohm 1/4W 1% AXIAL
RES 40.5ohm 1/4W 1% AXIAL
RES 40.7Kohm 1/4W .5% AXIAL
RES 40.8ohm 1/4W 1% AXIAL
RES 40ohm 1/4W 1% AXIAL
RES 41.1ohm 1/4W 1% AXIAL
RES 41.2Kohm 1/4W 1% AXIAL
RES 41.4ohm 1/4W 1% AXIAL
RES 41.7Kohm 1/4W .1% AXIAL
RES 41.7Kohm 1/4W .5% AXIAL
RES 41.7ohm 1/4W .1% AXIAL
RES 41.7ohm 1/4W 1% AXIAL
RES 412Kohm 1/4W .1% AXIAL
RES 412Kohm 1/4W .5% AXIAL
RES 412Kohm 1/4W 1% AXIAL
RES 412ohm 1/4W .1% AXIAL
RES 412ohm 1/4W 1% AXIAL
RES 417ohm 1/4W .5% AXIAL
RES 42.2Kohm 1/4W .5% AXIAL
RES 42.2Kohm 1/4W 1% AXIAL
RES 42.3ohm 1/4W 1% AXIAL
RES 42.6ohm 1/4W 1% AXIAL
RES 42.9ohm 1/4W 1% AXIAL
RES 422Kohm 1/4W 1% AXIAL
RES 422ohm 1/4W .1% AXIAL
RES 422ohm 1/4W 1% AXIAL
RES 423ohm 1/4W 1% AXIAL
RES 427Kohm 1/4W .5% AXIAL
RES 427ohm 1/4W .1% AXIAL
RES 427ohm 1/4W .5% AXIAL
RES 42ohm 1/4W 1% AXIAL
RES 43.1Kohm 1/4W 1% AXIAL
RES 43.2Kohm 1/4W .1% AXIAL
RES 43.2Kohm 1/4W 1% AXIAL
RES 43.2ohm 1/4W 1% AXIAL
RES 43.5ohm 1/4W 1% AXIAL
RES 43.7Kohm 1/4W .1% AXIAL
RES 43.7Kohm 1/4W 1% AXIAL
RES 43.8ohm 1/4W 1% AXIAL
RES 430ohm 1/4W .1% AXIAL
RES 430ohm 1/4W 1% AXIAL
RES 432Kohm 1/4W .1% AXIAL
RES 432Kohm 1/4W 1% AXIAL
RES 432ohm 1/4W .1% AXIAL
RES 432ohm 1/4W 1% AXIAL
RES 435ohm 1/4W 1% AXIAL
RES 437ohm 1/4W .5% AXIAL
RES 44.1ohm 1/4W 1% AXIAL
RES 44.2Kohm 1/4W .1% AXIAL
RES 44.2ohm 1/4W .5% AXIAL
RES 44.2ohm 1/4W 1% AXIAL
RES 44.4ohm 1/4W 1% AXIAL
RES 44.7ohm 1/4W 1% AXIAL
RES 44.9Kohm 1/4W 1% AXIAL
RES 440Kohm 1/4W .1% AXIAL
RES 442Kohm 1/4W 1% AXIAL
RES 45.3Kohm 1/4W .1% AXIAL
RES 45.3Kohm 1/4W 1% AXIAL
RES 45.3ohm 1/4W 1% AXIAL
RES 45.6ohm 1/4W 1% AXIAL
RES 45.9ohm 1/4W 1% AXIAL
RES 453Kohm 1/4W 1% AXIAL
RES 453ohm 1/4W 1% AXIAL
RES 459Kohm 1/4W 1% AXIAL
RES 459ohm 1/4W .5% AXIAL
RES 45ohm 1/4W 1% AXIAL
RES 460Kohm 1/4W .5% AXIAL
RES 464ohm 1/4W .1% AXIAL
Res Metal Film 4.07K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.12K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.12K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.12K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.12K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.12K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 4.12K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.22K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.22K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.27K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.27K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.32K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.32K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.37K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.37K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.37K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.48K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.48K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.59K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.59K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.64K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 40.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 40.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 40.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 40.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 407K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 41.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 41.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 41.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 41.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 41.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 41.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 412 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 412 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 412K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 412K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 412K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 412K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 412K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 412K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 412K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 417K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 417K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 417K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 42.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 42.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 42.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 42.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 42.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 42.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 422 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 422 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 422K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 422K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 422K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 422K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 432K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 432K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 437K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 448 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 45.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 459 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 459K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 459K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 459K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 46.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 464 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 464 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC60H4641BSRE5

<< Prev Next >>