Vishay Intertechnology, Inc. RES 316K OHM 1/4W .1% AXIAL RNC60H3163BSB14

Description
RES 316Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/4W .1% AXIAL - RNC60H3163BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/4W .1% AXIAL
RNC60H3163BSB14
RES 316K OHM 1/4W .1% AXIAL RNC60H3163BSB14
RES 316Kohm 1/4W .1% AXIAL

RES 316Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3163BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3163BSB14-ND
Through Hole Resistors RNC60H3163BSB14-ND
316 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3163BSB14 RNC60H3163BSB14-ND
Product Name RES 316K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers