Vishay Intertechnology, Inc. RES 33.6 OHM 1/4W 1% AXIAL RNC60H33R6FSB14

Description
RES 33.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6 OHM 1/4W 1% AXIAL - RNC60H33R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6 OHM 1/4W 1% AXIAL
RNC60H33R6FSB14
RES 33.6 OHM 1/4W 1% AXIAL RNC60H33R6FSB14
RES 33.6ohm 1/4W 1% AXIAL

RES 33.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H33R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H33R6FSB14-ND
Through Hole Resistors RNC60H33R6FSB14-ND
33.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H33R6FSB14 RNC60H33R6FSB14-ND
Product Name RES 33.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.6 ohms 33.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details