Vishay Intertechnology, Inc. RES 34.4K OHM 1/4W .5% AXIAL RNC60H3442DSB14

Description
RES 34.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/4W .5% AXIAL - RNC60H3442DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/4W .5% AXIAL
RNC60H3442DSB14
RES 34.4K OHM 1/4W .5% AXIAL RNC60H3442DSB14
RES 34.4Kohm 1/4W .5% AXIAL

RES 34.4Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3442DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3442DSB14-ND
Through Hole Resistors RNC60H3442DSB14-ND
34.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3442DSB14 RNC60H3442DSB14-ND
Product Name RES 34.4K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers