Vishay Intertechnology, Inc. Through Hole Resistors RNC60H32R7FSB14

Description
32.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H32R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H32R7FSB14-ND
Through Hole Resistors RNC60H32R7FSB14-ND
32.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 32.7 OHM 1/4W 1% AXIAL - RNC60H32R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.7 OHM 1/4W 1% AXIAL
RNC60H32R7FSB14
RES 32.7 OHM 1/4W 1% AXIAL RNC60H32R7FSB14
RES 32.7ohm 1/4W 1% AXIAL

RES 32.7ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H32R7FSB14-ND RNC60H32R7FSB14
Product Name Through Hole Resistors RES 32.7 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.7 ohms 32.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers