Vishay Intertechnology, Inc. RES 34.2 OHM 1/4W 1% AXIAL RNC60H34R2FSRE6

Description
RES 34.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.2 OHM 1/4W 1% AXIAL - RNC60H34R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.2 OHM 1/4W 1% AXIAL
RNC60H34R2FSRE6
RES 34.2 OHM 1/4W 1% AXIAL RNC60H34R2FSRE6
RES 34.2ohm 1/4W 1% AXIAL

RES 34.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H34R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H34R2FSRE6-ND
Through Hole Resistors RNC60H34R2FSRE6-ND
34.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H34R2FSRE6 RNC60H34R2FSRE6-ND
Product Name RES 34.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.2 ohms 34.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers