Vishay Intertechnology, Inc. MF,1/4W,340K ,1%,50PPM,S/.001%,BULK RNC60H3403FSB14

Description
MF,1/4W,340K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,340K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,340K ,1%,50PPM,S/.001%,BULK - RNC60H3403FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,340K ,1%,50PPM,S/.001%,BULK
RNC60H3403FSB14
MF,1/4W,340K ,1%,50PPM,S/.001%,BULK RNC60H3403FSB14
MF,1/4W,340K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,340K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H3403FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3403FSB14-ND
Through Hole Resistors RNC60H3403FSB14-ND
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3403FSB14 RNC60H3403FSB14-ND
Product Name MF,1/4W,340K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details