Vishay Intertechnology, Inc. MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK RNC60H3322DSB14

Description
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK - RNC60H3322DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK
RNC60H3322DSB14
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK RNC60H3322DSB14
MF,1/4W,33.2K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H3322DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3322DSB14-ND
Through Hole Resistors RNC60H3322DSB14-ND
33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3322DSB14 RNC60H3322DSB14-ND
Product Name MF,1/4W,33.2K ,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details