The RNC60H3442BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 34.4 kΩ with a power rating of 0.25 W at 70 °C and 0.125 W at 125 °C. The resistor has a tolerance of ±0.1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 250 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring high reliability and precision. The product also includes a verified failure rate and is subject to extensive testing and traceability.
34.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 34.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES 34.4K OHM 1/4W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H3442BSRE6-ND | RNC60H3442BSRE6 | RNC60H3442BSRE6 |
| Product Name | Through Hole Resistors | Res Metal Film 34.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |