Vishay Intertechnology, Inc. Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H3403FRB14

Description
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H3403FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H3403FRB14
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H3403FRB14
Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H3403FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3403FRB14-ND
Through Hole Resistors RNC60H3403FRB14-ND
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 73H5986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
73H5986
Resistor,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 73H5986
Resistor,Metal Film,340KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,340KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H3403FRB14 RNC60H3403FRB14-ND 73H5986
Product Name Res Metal Film 340K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details