Vishay Intertechnology, Inc. RES 320 OHM 1/4W .5% AXIAL RNC60H3200DSB14

Description
RES 320ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/4W .5% AXIAL - RNC60H3200DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/4W .5% AXIAL
RNC60H3200DSB14
RES 320 OHM 1/4W .5% AXIAL RNC60H3200DSB14
RES 320ohm 1/4W .5% AXIAL

RES 320ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3200DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3200DSB14-ND
Through Hole Resistors RNC60H3200DSB14-ND
320 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3200DSB14 RNC60H3200DSB14-ND
Product Name RES 320 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details