Vishay Intertechnology, Inc. RES 344 OHM 1/4W .5% AXIAL RNC60H3440DSB14

Description
RES 344ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 344ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344 OHM 1/4W .5% AXIAL - RNC60H3440DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344 OHM 1/4W .5% AXIAL
RNC60H3440DSB14
RES 344 OHM 1/4W .5% AXIAL RNC60H3440DSB14
RES 344ohm 1/4W .5% AXIAL

RES 344ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3440DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3440DSB14-ND
Through Hole Resistors RNC60H3440DSB14-ND
344 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

344 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3440DSB14 RNC60H3440DSB14-ND
Product Name RES 344 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344 ohms 344 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details