Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W .5% AXIAL RNC60H3321DSB14

Description
RES 3.32Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W .5% AXIAL - RNC60H3321DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W .5% AXIAL
RNC60H3321DSB14
RES 3.32K OHM 1/4W .5% AXIAL RNC60H3321DSB14
RES 3.32Kohm 1/4W .5% AXIAL

RES 3.32Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3321DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3321DSB14-ND
Through Hole Resistors RNC60H3321DSB14-ND
3.32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3321DSB14 RNC60H3321DSB14-ND
Product Name RES 3.32K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details