Vishay Intertechnology, Inc. RES 31.8 OHM 1/4W 1% AXIAL RNC60H31R8FSB14

Description
RES 31.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.8 OHM 1/4W 1% AXIAL - RNC60H31R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.8 OHM 1/4W 1% AXIAL
RNC60H31R8FSB14
RES 31.8 OHM 1/4W 1% AXIAL RNC60H31R8FSB14
RES 31.8ohm 1/4W 1% AXIAL

RES 31.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H31R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H31R8FSB14-ND
Through Hole Resistors RNC60H31R8FSB14-ND
31.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H31R8FSB14 RNC60H31R8FSB14-ND
Product Name RES 31.8 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.8 ohms 31.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details