Vishay Precision Group RES 357 OHM 1/4W 1% AXIAL RNC60H3570FRB14

Description
RES 357ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/4W 1% AXIAL - RNC60H3570FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/4W 1% AXIAL
RNC60H3570FRB14
RES 357 OHM 1/4W 1% AXIAL RNC60H3570FRB14
RES 357ohm 1/4W 1% AXIAL

RES 357ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3570FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3570FRB14-ND
Through Hole Resistors RNC60H3570FRB14-ND
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3570FRB14 RNC60H3570FRB14-ND
Product Name RES 357 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers