Vishay Intertechnology, Inc. RES 33 OHM 1/4W 1% AXIAL RNC60H33R0FSB14

Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/4W 1% AXIAL - RNC60H33R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 1% AXIAL
RNC60H33R0FSB14
RES 33 OHM 1/4W 1% AXIAL RNC60H33R0FSB14
RES 33ohm 1/4W 1% AXIAL

RES 33ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H33R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H33R0FSB14-ND
Through Hole Resistors RNC60H33R0FSB14-ND
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H33R0FSB14 RNC60H33R0FSB14-ND
Product Name RES 33 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details