Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3400BSR36

Description
340 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
340 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H3400BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3400BSR36-ND
Through Hole Resistors RNC60H3400BSR36-ND
340 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 340 OHM 1/4W .1% AXIAL - RNC60H3400BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/4W .1% AXIAL
RNC60H3400BSR36
RES 340 OHM 1/4W .1% AXIAL RNC60H3400BSR36
RES 340ohm 1/4W .1% AXIAL

RES 340ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3400BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H3400BSR36
Through Hole Resistors RNC60H3400BSR36
RES 340 OHM 1/4W .1% AXIAL

RES 340 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H3400BSR36-ND RNC60H3400BSR36 RNC60H3400BSR36
Product Name Through Hole Resistors RES 340 OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details