Vishay Intertechnology, Inc. RES 330 OHM 1/4W .1% AXIAL RNC60H3300BSB14

Description
RES 330ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W .1% AXIAL - RNC60H3300BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W .1% AXIAL
RNC60H3300BSB14
RES 330 OHM 1/4W .1% AXIAL RNC60H3300BSB14
RES 330ohm 1/4W .1% AXIAL

RES 330ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3300BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3300BSB14-ND
Through Hole Resistors RNC60H3300BSB14-ND
330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3300BSB14 RNC60H3300BSB14-ND
Product Name RES 330 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers