Vishay Intertechnology, Inc. RES 3.31K OHM 1/4W 1% AXIAL RNC60H3311FRB14

Description
RES 3.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.31K OHM 1/4W 1% AXIAL - RNC60H3311FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.31K OHM 1/4W 1% AXIAL
RNC60H3311FRB14
RES 3.31K OHM 1/4W 1% AXIAL RNC60H3311FRB14
RES 3.31Kohm 1/4W 1% AXIAL

RES 3.31Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3311FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3311FRB14-ND
Through Hole Resistors RNC60H3311FRB14-ND
3.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3311FRB14 RNC60H3311FRB14-ND
Product Name RES 3.31K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details