Vishay Intertechnology, Inc. RES 34.4K OHM 1/4W 1% AXIAL RNC60H3442FSB14

Description
RES 34.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/4W 1% AXIAL - RNC60H3442FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/4W 1% AXIAL
RNC60H3442FSB14
RES 34.4K OHM 1/4W 1% AXIAL RNC60H3442FSB14
RES 34.4Kohm 1/4W 1% AXIAL

RES 34.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3442FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3442FSB14-ND
Through Hole Resistors RNC60H3442FSB14-ND
34.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3442FSB14 RNC60H3442FSB14-ND
Product Name RES 34.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details