Vishay Intertechnology, Inc. RES 357 OHM 1/4W .5% AXIAL RNC60H3570DSRE6

Description
RES 357ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/4W .5% AXIAL - RNC60H3570DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/4W .5% AXIAL
RNC60H3570DSRE6
RES 357 OHM 1/4W .5% AXIAL RNC60H3570DSRE6
RES 357ohm 1/4W .5% AXIAL

RES 357ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3570DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3570DSRE6-ND
Through Hole Resistors RNC60H3570DSRE6-ND
357 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3570DSRE6 RNC60H3570DSRE6-ND
Product Name RES 357 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details