Vishay Intertechnology, Inc. Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H3202DSB14

Description
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H3202DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H3202DSB14
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H3202DSB14
Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H3202DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3202DSB14-ND
Through Hole Resistors RNC60H3202DSB14-ND
32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3202DSB14 RNC60H3202DSB14-ND
Product Name Res Metal Film 32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers