Vishay Precision Group RES 348K OHM 1/4W .1% AXIAL RNC60H3483BSRE6

Description
RES 348Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/4W .1% AXIAL - RNC60H3483BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/4W .1% AXIAL
RNC60H3483BSRE6
RES 348K OHM 1/4W .1% AXIAL RNC60H3483BSRE6
RES 348Kohm 1/4W .1% AXIAL

RES 348Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3483BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3483BSRE6-ND
Through Hole Resistors RNC60H3483BSRE6-ND
348 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H3483BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H3483BSRE6
Through Hole Resistors RNC60H3483BSRE6
RES 348K OHM 1/4W .1% AXIAL

RES 348K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H3483BSRE6 RNC60H3483BSRE6-ND RNC60H3483BSRE6
Product Name RES 348K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 348000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details