Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3363DSB14

Description
336 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
336 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H3363DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3363DSB14-ND
Through Hole Resistors RNC60H3363DSB14-ND
336 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

336 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,336K ,.5%,50PPM,S/.001%,BULK - RNC60H3363DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,336K ,.5%,50PPM,S/.001%,BULK
RNC60H3363DSB14
MF,1/4W,336K ,.5%,50PPM,S/.001%,BULK RNC60H3363DSB14
MF,1/4W,336K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,336K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H3363DSB14-ND RNC60H3363DSB14
Product Name Through Hole Resistors MF,1/4W,336K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details