Vishay Intertechnology, Inc. RES 320K OHM 1/4W .1% AXIAL RNC60H3203BSB14

Description
RES 320Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/4W .1% AXIAL - RNC60H3203BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/4W .1% AXIAL
RNC60H3203BSB14
RES 320K OHM 1/4W .1% AXIAL RNC60H3203BSB14
RES 320Kohm 1/4W .1% AXIAL

RES 320Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3203BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3203BSB14-ND
Through Hole Resistors RNC60H3203BSB14-ND
320 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3203BSB14 RNC60H3203BSB14-ND
Product Name RES 320K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers