Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3161DSB14

Description
3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H3161DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3161DSB14-ND
Through Hole Resistors RNC60H3161DSB14-ND
3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,3.16K ,.5%,50PPM,S/.001%,BULK - RNC60H3161DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,3.16K ,.5%,50PPM,S/.001%,BULK
RNC60H3161DSB14
MF,1/4W,3.16K ,.5%,50PPM,S/.001%,BULK RNC60H3161DSB14
MF,1/4W,3.16K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,3.16K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H3161DSB14-ND RNC60H3161DSB14
Product Name Through Hole Resistors MF,1/4W,3.16K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details