Vishay Intertechnology, Inc. Through Hole Resistors RNC60H33R3FSRE6

Description
33.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H33R3FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H33R3FSRE6-ND
Through Hole Resistors RNC60H33R3FSRE6-ND
33.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 33.3 OHM 1/4W 1% AXIAL - RNC60H33R3FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3 OHM 1/4W 1% AXIAL
RNC60H33R3FSRE6
RES 33.3 OHM 1/4W 1% AXIAL RNC60H33R3FSRE6
RES 33.3ohm 1/4W 1% AXIAL

RES 33.3ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H33R3FSRE6-ND RNC60H33R3FSRE6
Product Name Through Hole Resistors RES 33.3 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.3 ohms 33.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details