ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1114
1115
1116
1117
1118
1119
1120
1121
1122
1123
1124
1125
1126
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,4.32K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,4.64K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,4.75K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,4.99K,1%,50P PM,R/.01%,BULK | |
| MF,1/2W,422K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,432K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,442,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,475,.1%,50PP M,R/.01%,BULK | |
| MF,1/2W,475K,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,475K,1%,50PP M,R/.01%,T/R | |
| MF,1/2W,49.9,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,499,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,5.11K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,5.62K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,5.62K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,51.1,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,51.1K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,511,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,53.6,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,536,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,536K,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,56.2K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,562 ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,576K,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,59,1%,50PPM, R/.01%,BULK | |
| Res Metal Film 4.27K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.32K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.42K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.42K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.42K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.42K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.48K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.48K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.53K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.64K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.75K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.75K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.7K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.7K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.7K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.87K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.87K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.99K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.99K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.99K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.99K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 422K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 43.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 43.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 432 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 432 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 432 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 432K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 432K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 432K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 44.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 44.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 44.2 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 44.2 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 44.8K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 442 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 442 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 448 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 453K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 459 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 46.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 46.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 464K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 464K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 47 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 47 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 47 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 47.5 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 47.5 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 47.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 47.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 470K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 470K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 475 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 475 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 475 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 475K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 47K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 48.7 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 48.7 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 48.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 48.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 48.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 48.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 481K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 487 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 487 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 487K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 487K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 499 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.23K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.23K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.49K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.49K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.49K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.62K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.62K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.69K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.97K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.9K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 505 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 505 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.1 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.1K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51.1K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.1K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 511 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 511K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 511K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 52.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 52.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 52.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 52.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 523 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 523K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 523K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 53.6 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 53.6K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 54.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 54.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 549 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 549 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 549K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 556 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 56.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 56.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 56.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 562 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 562 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 562K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 562K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 57.6 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 57.6 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 57.6K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 57.6K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 576 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 576 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 576K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 576K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 59 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 59 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 590 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 590 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 590 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 590K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 590K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 59K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.04K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.04K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 60.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 60.4K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 604 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 604 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 604K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 604K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 619 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC65H4641FR | |
| RNC65H5113FRB14 | |
| RNC65H5621FR | |
| RNC65H5971BR |
| << Prev | Next >> |