Vishay Intertechnology, Inc. RES 31.2 OHM 1/4W 1% AXIAL RNC60H31R2FSRE6

Description
RES 31.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2 OHM 1/4W 1% AXIAL - RNC60H31R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2 OHM 1/4W 1% AXIAL
RNC60H31R2FSRE6
RES 31.2 OHM 1/4W 1% AXIAL RNC60H31R2FSRE6
RES 31.2ohm 1/4W 1% AXIAL

RES 31.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H31R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H31R2FSRE6-ND
Through Hole Resistors RNC60H31R2FSRE6-ND
31.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H31R2FSRE6 RNC60H31R2FSRE6-ND
Product Name RES 31.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.2 ohms 31.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details