The Socket, 2.54mm, 36 Position from Samtec is a hermaphroditic self-mating connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes 36 contacts arranged in 2 rows. The insulator is made from black glass-filled polyester, while the terminals and contacts are constructed from phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket has an insertion depth of 3.68mm to 6.35mm and provides an average insertion force of 6 oz and a withdrawal force of 4 oz per contact. It is RoHS compliant and suitable for lead-free soldering via wave methods. The connector is designed to mate with LST series headers and includes a locking feature that enhances unmating force and provides an audible click when properly mated.
SOCKET, 2.54MM, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T5417 |
| Product Name | Socket, 2.54Mm, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |