Samtec Inc. Socket, 2.54Mm, 52 Position; Connector Systems Samtec LST-126-07-G-D

Description
SOCKET, 2.54MM, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 52 Position; Connector Systems Samtec - 85T5432 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 52 Position; Connector Systems Samtec
85T5432
Socket, 2.54Mm, 52 Position; Connector Systems Samtec 85T5432
SOCKET, 2.54MM, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5432
Product Name Socket, 2.54Mm, 52 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 1920-34.020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details