Samtec Inc. IC & Component Sockets LST-112-07-G-D

Description
HDR SERIES
Request a Quote Datasheet
Description
HDR SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
LST-112-07-G-D
IC & Component Sockets LST-112-07-G-D
HDR SERIES

HDR SERIES

Buy Now
Socket, 2.54Mm, 24 Position; Connector Systems Samtec - 85T5400 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 24 Position; Connector Systems Samtec
85T5400
Socket, 2.54Mm, 24 Position; Connector Systems Samtec 85T5400
SOCKET, 2.54MM, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LST-112-07-G-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LST-112-07-G-D
CONN SELF-MATE 24POS VERT GOLD

CONN SELF-MATE 24POS VERT GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LST-112-07-G-D 85T5400 LST-112-07-G-D
Product Name IC & Component Sockets Socket, 2.54Mm, 24 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data