Samtec Inc. connector accessories LST-115-07-G-D

Description
N Type Jack / Plug
Request a Quote Datasheet
Description
N Type Jack / Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - LST-115-07-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
LST-115-07-G-D
connector accessories LST-115-07-G-D
N Type Jack / Plug

N Type Jack / Plug

Buy Now
Socket, 2.54Mm, 30 Position; Connector Systems Samtec - 51T4771 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 30 Position; Connector Systems Samtec
51T4771
Socket, 2.54Mm, 30 Position; Connector Systems Samtec 51T4771
SOCKET, 2.54MM, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LST-115-07-G-D 51T4771
Product Name connector accessories Socket, 2.54Mm, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details