Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LTH-040-01-G-D-A

Description
Win Source Part Number: 1356777-LTH-040-01-G -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: LTH Package: Tube Product Status: Active Features: Board Guide Base Product Number: LTH-040 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 2.31mm Pitch: 0.020" (0.50mm) Height Above Board: 0.066" (1.68mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1356777-LTH-040-01-G -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: LTH Package: Tube Product Status: Active Features: Board Guide Base Product Number: LTH-040 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 2.31mm Pitch: 0.020" (0.50mm) Height Above Board: 0.066" (1.68mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1356777-LTH-040-01-G-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1356777-LTH-040-01-G-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1356777-LTH-040-01-G-D-A
Win Source Part Number: 1356777-LTH-040-01-G -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: LTH Package: Tube Product Status: Active Features: Board Guide Base Product Number: LTH-040 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 2.31mm Pitch: 0.020" (0.50mm) Height Above Board: 0.066" (1.68mm)

Win Source Part Number: 1356777-LTH-040-01-G-D-A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: LTH
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: LTH-040
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 80
Number of Rows: 2
Mated Stacking Heights: 2.31mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.066" (1.68mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-LTH-040-01-G-D-A
SMD Electronic Connector 308-LTH-040-01-G-D-A
CONN HDR 80POS SMD GOLD Product overview: LTH-040-01-G-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LTH-040-01-G-D-A can be used for catalog matching and distributor lookup.

CONN HDR 80POS SMD GOLD Product overview: LTH-040-01-G-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LTH-040-01-G-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LTH-040-01-G-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LTH-040-01-G-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec - 40AC1898 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec
40AC1898
Mezzanine Conn, Header, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec 40AC1898
MEZZANINE CONN, HEADER, 80POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 80POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1356777-LTH-040-01-G-D-A 308-LTH-040-01-G-D-A LTH-040-01-G-D-A 40AC1898
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data