Samtec Inc. Board to Board & Mezzanine Connectors LSS-105-01-F-DV-A

Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet
Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
LSS-105-01-F-DV-A
Board to Board & Mezzanine Connectors LSS-105-01-F-DV-A
0.635 mm Razor Beam High-Speed Hermaphro

0.635 mm Razor Beam High-Speed Hermaphro

Buy Now
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec - 85T5343 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec
85T5343
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec 85T5343
SOCKET, 0.635MM, 10 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 10 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LSS-105-01-F-DV-A 85T5343
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details