The Socket, 2.54mm, 16 Position from Samtec is a hermaphroditic self-mating connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and accommodates 16 contacts across 2 rows. The insulator is made from black glass-filled polyester, while both the terminal and contact materials are phosphor bronze, with options for gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector supports an insertion depth of 3.68mm to 6.35mm and has an average insertion force of 6 oz and a withdrawal force of 4 oz per contact. It is RoHS compliant and lead-free solderable, suitable for wave soldering only. The locking feature enhances the unmating force and provides an audible click when properly mated.
SOCKET, 2.54MM, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T5389 |
| Product Name | Socket, 2.54Mm, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |