Samtec Inc. IC & Component Sockets LST-113-07-T-D

Description
Independent Guide Post Holes for SEAF-RA
Request a Quote Datasheet
Description
Independent Guide Post Holes for SEAF-RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
LST-113-07-T-D
IC & Component Sockets LST-113-07-T-D
Independent Guide Post Holes for SEAF-RA

Independent Guide Post Holes for SEAF-RA

Buy Now
Socket, 2.54Mm, 26 Position; Connector Systems Samtec - 85T5404 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 26 Position; Connector Systems Samtec
85T5404
Socket, 2.54Mm, 26 Position; Connector Systems Samtec 85T5404
SOCKET, 2.54MM, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LST-113-07-T-D 85T5404
Product Name IC & Component Sockets Socket, 2.54Mm, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data