Samtec Inc. Board to Board & Mezzanine Connectors LSS-120-02-F-DV

Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet
Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
LSS-120-02-F-DV
Board to Board & Mezzanine Connectors LSS-120-02-F-DV
0.635 mm Razor Beam High-Speed Hermaphro

0.635 mm Razor Beam High-Speed Hermaphro

Buy Now
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec - 85T5352 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
85T5352
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec 85T5352
SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LSS-120-02-F-DV 85T5352
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1319692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details